Vishay Precision Group RES 10.0K OHM 1/4W 1% AXIAL CMF5010K000FHEK

Description
RES 10.0Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/4W 1% AXIAL - CMF5010K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/4W 1% AXIAL
CMF5010K000FHEK
RES 10.0K OHM 1/4W 1% AXIAL CMF5010K000FHEK
RES 10.0Kohm 1/4W 1% AXIAL

RES 10.0Kohm 1/4W 1% AXIAL

Supplier's Site
8W 200V Resistor - 53-CMF5010K000FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W 200V Resistor
53-CMF5010K000FHEK
8W 200V Resistor 53-CMF5010K000FHEK
10kR 1% Metal Film Resistor, 1/8W, 200V, Axial Product overview: CMF5010K000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010K000FHEK can be used for catalog matching and distributor lookup.

10kR 1% Metal Film Resistor, 1/8W, 200V, Axial Product overview: CMF5010K000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010K000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF10.0KQA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KQA-ND
Through Hole Resistors CMF10.0KQA-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay - 63M2667 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay
63M2667
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay 63M2667
METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5010K000FHEK 53-CMF5010K000FHEK CMF10.0KQA-ND 63M2667
Product Name RES 10.0K OHM 1/4W 1% AXIAL 8W 200V Resistor Through Hole Resistors Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers