Vishay Precision Group Resistors - Through Hole Resistors CMF5010K000FHEB

Description
Win Source Part Number: 1374936-CMF5010K000F HEB Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: CMF Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial Base Product Number: CMF50 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1374936-CMF5010K000F HEB Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: CMF Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial Base Product Number: CMF50 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374936-CMF5010K000FHEB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374936-CMF5010K000FHEB
Resistors - Through Hole Resistors 1374936-CMF5010K000FHEB
Win Source Part Number: 1374936-CMF5010K000F HEB Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: CMF Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial Base Product Number: CMF50 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374936-CMF5010K000FHEB
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: CMF
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: CMF50
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - CMF10.0KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KQFCT-ND
Through Hole Resistors CMF10.0KQFCT-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.0KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KQFTR-ND
Through Hole Resistors CMF10.0KQFTR-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.25 W 10000 ohm Resistor - 53-CMF5010K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 10000 ohm Resistor
53-CMF5010K000FHEB
Through-Hole 0.25 W 10000 ohm Resistor 53-CMF5010K000FHEB
RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5010K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010K000FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 50 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF5010K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0K OHM 1/4W 1% AXIAL - CMF5010K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/4W 1% AXIAL
CMF5010K000FHEB
RES 10.0K OHM 1/4W 1% AXIAL CMF5010K000FHEB
RES 10.0Kohm 1/4W 1% AXIAL

RES 10.0Kohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay - 26R4014 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay
26R4014
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay 26R4014
METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10K, 1%, 200V, Full Reel; Resistance Vishay - 74M8110 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10K, 1%, 200V, Full Reel; Resistance Vishay
74M8110
Metal Film Resistor, 10K, 1%, 200V, Full Reel; Resistance Vishay 74M8110
METAL FILM RESISTOR, 10K, 1%, 200V, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10K, 1%, 200V, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1374936-CMF5010K000FHEB CMF10.0KQFCT-ND 53-CMF5010K000FHEB CMF5010K000FHEB 26R4014 74M8110
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 0.25 W 10000 ohm Resistor RES 10.0K OHM 1/4W 1% AXIAL Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay Metal Film Resistor, 10K, 1%, 200V, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details