Vishay Intertechnology, Inc. RES 10K OHM 1/4W 1% AXIAL CMF5010K000FEEB

Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 1% AXIAL - CMF5010K000FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 1% AXIAL
CMF5010K000FEEB
RES 10K OHM 1/4W 1% AXIAL CMF5010K000FEEB
RES 10Kohm 1/4W 1% AXIAL

RES 10Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000FEEB-ND
Through Hole Resistors CMF5010K000FEEB-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K 1% T-9 Eb E3 Vishay - 67P5295 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K 1% T-9 Eb E3 Vishay
67P5295
Cmf-50 10K 1% T-9 Eb E3 Vishay 67P5295
CMF-50 10K 1% T-9 EB e3

CMF-50 10K 1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000FEEB CMF5010K000FEEB-ND 67P5295
Product Name RES 10K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 10K 1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details