Vishay Precision Group Metal Film Resistors - CMF5010K000DHWF

Description
Metal Film Resistors - Through Hole 10Kohm .5% 50PPM 1/8W
Request a Quote
Description
Metal Film Resistors - Through Hole 10Kohm .5% 50PPM 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5010K000DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010K000DHWF
Metal Film Resistors - CMF5010K000DHWF
Metal Film Resistors - Through Hole 10Kohm .5% 50PPM 1/8W

Metal Film Resistors - Through Hole 10Kohm .5% 50PPM 1/8W

Supplier's Site
Cmf50, 10 Kohm, +/0.5 Percent, 50 Ppm Vishay - 40C4772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 10 Kohm, +/0.5 Percent, 50 Ppm Vishay
40C4772
Cmf50, 10 Kohm, +/0.5 Percent, 50 Ppm Vishay 40C4772
CMF50, 10 kOhm, +/- 0.5 Percent, 50 ppm

CMF50, 10 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5010K000DHWF 40C4772
Product Name Metal Film Resistors - Cmf50, 10 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details