Vishay Intertechnology, Inc. RES 10K OHM 1/4W .5% AXIAL CMF5010K000DHRE

Description
RES 10Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W .5% AXIAL - CMF5010K000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W .5% AXIAL
CMF5010K000DHRE
RES 10K OHM 1/4W .5% AXIAL CMF5010K000DHRE
RES 10Kohm 1/4W .5% AXIAL

RES 10Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000DHRE-ND
Through Hole Resistors CMF5010K000DHRE-ND
10 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K .5% T-2 R36 Vishay - 67P5291 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K .5% T-2 R36 Vishay
67P5291
Cmf-50 10K .5% T-2 R36 Vishay 67P5291
CMF-50 10K .5% T-2 R36

CMF-50 10K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000DHRE CMF5010K000DHRE-ND 67P5291
Product Name RES 10K OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 10K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details