Vishay Intertechnology, Inc. RES 10K OHM 1/4W .25% AXIAL CMF5010K000CEKA

Description
RES 10Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W .25% AXIAL - CMF5010K000CEKA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W .25% AXIAL
CMF5010K000CEKA
RES 10K OHM 1/4W .25% AXIAL CMF5010K000CEKA
RES 10Kohm 1/4W .25% AXIAL

RES 10Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000CEKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000CEKA-ND
Through Hole Resistors CMF5010K000CEKA-ND
10 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5010K000CEKA CMF5010K000CEKA-ND
Product Name RES 10K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers