Vishay Intertechnology, Inc. Through Hole Resistors CMF5010K000BHRE

Description
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010K000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000BHRE-ND
Through Hole Resistors CMF5010K000BHRE-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/4W .1% AXIAL - CMF5010K000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W .1% AXIAL
CMF5010K000BHRE
RES 10K OHM 1/4W .1% AXIAL CMF5010K000BHRE
RES 10Kohm 1/4W .1% AXIAL

RES 10Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C4767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C4767
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C4767
Resistor,Metal Film,10KOhms,200WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000BHRE-ND CMF5010K000BHRE 40C4767
Product Name Through Hole Resistors RES 10K OHM 1/4W .1% AXIAL Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers