Vishay Precision Group Cmf-50 10K .1% T-2 Re7 Vishay CMF5010K000BHR7

Description
CMF-50 10K .1% T-2 RE7
Description
CMF-50 10K .1% T-2 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 10K .1% T-2 Re7 Vishay - 67P5285 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K .1% T-2 Re7 Vishay
67P5285
Cmf-50 10K .1% T-2 Re7 Vishay 67P5285
CMF-50 10K .1% T-2 RE7

CMF-50 10K .1% T-2 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5285
Product Name Cmf-50 10K .1% T-2 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details