Vishay Intertechnology, Inc. RES 10K OHM 1/4W .1% AXIAL CMF5010K000BHR6

Description
RES 10Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W .1% AXIAL - CMF5010K000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W .1% AXIAL
CMF5010K000BHR6
RES 10K OHM 1/4W .1% AXIAL CMF5010K000BHR6
RES 10Kohm 1/4W .1% AXIAL

RES 10Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000BHR6-ND
Through Hole Resistors CMF5010K000BHR6-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C4768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C4768
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C4768
Resistor,Metal Film,100KOhms,200WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,100KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000BHR6 CMF5010K000BHR6-ND 40C4768
Product Name RES 10K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details