Vishay Intertechnology, Inc. RES 10K OHM 1/4W 0.1% AXIAL CMF5010K000BHEK

Description
RES 10Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 0.1% AXIAL - CMF5010K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 0.1% AXIAL
CMF5010K000BHEK
RES 10K OHM 1/4W 0.1% AXIAL CMF5010K000BHEK
RES 10Kohm 1/4W 0.1% AXIAL

RES 10Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000BHEK-ND
Through Hole Resistors CMF5010K000BHEK-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K .1% T-2 Ek E3 Vishay - 67P5284 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K .1% T-2 Ek E3 Vishay
67P5284
Cmf-50 10K .1% T-2 Ek E3 Vishay 67P5284
CMF-50 10K .1% T-2 EK e3

CMF-50 10K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000BHEK CMF5010K000BHEK-ND 67P5284
Product Name RES 10K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 10K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details