Vishay Intertechnology, Inc. RES 10K OHM 1/4W .1% AXIAL CMF5010K000BERE

Description
RES 10Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W .1% AXIAL - CMF5010K000BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W .1% AXIAL
CMF5010K000BERE
RES 10K OHM 1/4W .1% AXIAL CMF5010K000BERE
RES 10Kohm 1/4W .1% AXIAL

RES 10Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000BERE-ND
Through Hole Resistors CMF5010K000BERE-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K .1% T-9 R36 Vishay - 67P5280 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K .1% T-9 R36 Vishay
67P5280
Cmf-50 10K .1% T-9 R36 Vishay 67P5280
CMF-50 10K .1% T-9 R36

CMF-50 10K .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000BERE CMF5010K000BERE-ND 67P5280
Product Name RES 10K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 10K .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details