Vishay Precision Group RES 10K OHM 1/4W .1% AXIAL CMF5010K000BER6

Description
RES 10Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W .1% AXIAL - CMF5010K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W .1% AXIAL
CMF5010K000BER6
RES 10K OHM 1/4W .1% AXIAL CMF5010K000BER6
RES 10Kohm 1/4W .1% AXIAL

RES 10Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000BER6-ND
Through Hole Resistors CMF5010K000BER6-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay - 40C4764 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
40C4764
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay 40C4764
Resistor,Metal Film,100KOhms,200WV, .1+/-% Tol,-25,25ppm-TC RoHS Compliant: No

Resistor,Metal Film,100KOhms,200WV,.1+/-% Tol,-25,25ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000BER6 CMF5010K000BER6-ND 40C4764
Product Name RES 10K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details