Vishay Intertechnology, Inc. RES 10K OHM 1/4W .1% AXIAL CMF5010K000BEEK

Description
RES 10Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W .1% AXIAL - CMF5010K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W .1% AXIAL
CMF5010K000BEEK
RES 10K OHM 1/4W .1% AXIAL CMF5010K000BEEK
RES 10Kohm 1/4W .1% AXIAL

RES 10Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000BEEK-ND
Through Hole Resistors CMF5010K000BEEK-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K .1% T-9 Ek E3 Vishay - 67P5279 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K .1% T-9 Ek E3 Vishay
67P5279
Cmf-50 10K .1% T-9 Ek E3 Vishay 67P5279
CMF-50 10K .1% T-9 EK e3

CMF-50 10K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000BEEK CMF5010K000BEEK-ND 67P5279
Product Name RES 10K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 10K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details