Vishay Precision Group RES 10K OHM 1/4W 0.1% AXIAL CMF5010K000BEEB

Description
RES 10Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 0.1% AXIAL - CMF5010K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 0.1% AXIAL
CMF5010K000BEEB
RES 10K OHM 1/4W 0.1% AXIAL CMF5010K000BEEB
RES 10Kohm 1/4W 0.1% AXIAL

RES 10Kohm 1/4W 0.1% AXIAL

Supplier's Site
4W 200V Resistor - 53-CMF5010K000BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF5010K000BEEB
4W 200V Resistor 53-CMF5010K000BEEB
10kR 0.1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF5010K000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010K000BEEB can be used for catalog matching and distributor lookup.

10kR 0.1% 1/4W Metal Film Resistor, Axial, 200V Product overview: CMF5010K000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010K000BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF10KQBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10KQBTR-ND
Through Hole Resistors CMF10KQBTR-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10KQBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10KQBCT-ND
Through Hole Resistors CMF10KQBCT-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Kohm, 250 Mw, 0.1%; Resistance Vishay - 67P5278 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Kohm, 250 Mw, 0.1%; Resistance Vishay
67P5278
Metal Film Resistor, 10 Kohm, 250 Mw, 0.1%; Resistance Vishay 67P5278
METAL FILM RESISTOR, 10 KOHM, 250 MW, 0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 KOHM, 250 MW, 0.1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Kohm, 250 Mw, 0.1%, Full Reel; Resistance Vishay - 83R8061 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Kohm, 250 Mw, 0.1%, Full Reel; Resistance Vishay
83R8061
Metal Film Resistor, 10 Kohm, 250 Mw, 0.1%, Full Reel; Resistance Vishay 83R8061
METAL FILM RESISTOR, 10 KOHM, 250 MW, 0.1%, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 10 KOHM, 250 MW, 0.1%, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5010K000BEEB 53-CMF5010K000BEEB CMF10KQBTR-ND 67P5278 83R8061
Product Name RES 10K OHM 1/4W 0.1% AXIAL 4W 200V Resistor Through Hole Resistors Metal Film Resistor, 10 Kohm, 250 Mw, 0.1%; Resistance Vishay Metal Film Resistor, 10 Kohm, 250 Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers