Vishay Intertechnology, Inc. Through Hole Resistors CMF50109K00BER6

Description
109 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
109 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50109K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50109K00BER6-ND
Through Hole Resistors CMF50109K00BER6-ND
109 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

109 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 109K OHM 1/4W .1% AXIAL - CMF50109K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109K OHM 1/4W .1% AXIAL
CMF50109K00BER6
RES 109K OHM 1/4W .1% AXIAL CMF50109K00BER6
RES 109Kohm 1/4W .1% AXIAL

RES 109Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 109K .1% T-9 Re6 Vishay - 67P5481 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 109K .1% T-9 Re6 Vishay
67P5481
Cmf-50 109K .1% T-9 Re6 Vishay 67P5481
CMF-50 109K .1% T-9 RE6

CMF-50 109K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50109K00BER6-ND CMF50109K00BER6 67P5481
Product Name Through Hole Resistors RES 109K OHM 1/4W .1% AXIAL Cmf-50 109K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers