Vishay Intertechnology, Inc. Through Hole Resistors CMF50109K00BEEB

Description
109 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
109 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50109K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50109K00BEEB-ND
Through Hole Resistors CMF50109K00BEEB-ND
109 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

109 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 109K OHM 1/4W .1% AXIAL - CMF50109K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109K OHM 1/4W .1% AXIAL
CMF50109K00BEEB
RES 109K OHM 1/4W .1% AXIAL CMF50109K00BEEB
RES 109Kohm 1/4W .1% AXIAL

RES 109Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 109K .1% T-9 Eb E3 Vishay - 67P5478 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 109K .1% T-9 Eb E3 Vishay
67P5478
Cmf-50 109K .1% T-9 Eb E3 Vishay 67P5478
CMF-50 109K .1% T-9 EB e3

CMF-50 109K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50109K00BEEB-ND CMF50109K00BEEB 67P5478
Product Name Through Hole Resistors RES 109K OHM 1/4W .1% AXIAL Cmf-50 109K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers