Vishay Intertechnology, Inc. Through Hole Resistors CMF50107R00FHEK

Description
107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50107R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50107R00FHEK-ND
Through Hole Resistors CMF50107R00FHEK-ND
107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 107 OHM 1/4W 1% AXIAL - CMF50107R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/4W 1% AXIAL
CMF50107R00FHEK
RES 107 OHM 1/4W 1% AXIAL CMF50107R00FHEK
RES 107ohm 1/4W 1% AXIAL

RES 107ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 107 1% T-2 Ek E3 Vishay - 67P5471 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 107 1% T-2 Ek E3 Vishay
67P5471
Cmf-50 107 1% T-2 Ek E3 Vishay 67P5471
CMF-50 107 1% T-2 EK e3

CMF-50 107 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50107R00FHEK-ND CMF50107R00FHEK 67P5471
Product Name Through Hole Resistors RES 107 OHM 1/4W 1% AXIAL Cmf-50 107 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers