Vishay Intertechnology, Inc. RES 105 OHM 1/4W 1% AXIAL CMF50105R00FHEB

Description
RES 105ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/4W 1% AXIAL - CMF50105R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/4W 1% AXIAL
CMF50105R00FHEB
RES 105 OHM 1/4W 1% AXIAL CMF50105R00FHEB
RES 105ohm 1/4W 1% AXIAL

RES 105ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF105QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF105QFCT-ND
Through Hole Resistors CMF105QFCT-ND
105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF105QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF105QFTR-ND
Through Hole Resistors CMF105QFTR-ND
105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
105 OHM 4W Resistor - 53-CMF50105R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
105 OHM 4W Resistor
53-CMF50105R00FHEB
105 OHM 4W Resistor 53-CMF50105R00FHEB
RES 105 OHM 1/4W 1% AXIAL Product overview: CMF50105R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 105 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50105R00FHEB can be used for catalog matching and distributor lookup.

RES 105 OHM 1/4W 1% AXIAL Product overview: CMF50105R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 105 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50105R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF50105R00FHEB CMF105QFCT-ND 53-CMF50105R00FHEB
Product Name RES 105 OHM 1/4W 1% AXIAL Through Hole Resistors 105 OHM 4W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details