Vishay Intertechnology, Inc. Through Hole Resistors CMF50105K00FHEK

Description
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50105K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50105K00FHEK-ND
Through Hole Resistors CMF50105K00FHEK-ND
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 105K OHM 1/4W 1% AXIAL - CMF50105K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/4W 1% AXIAL
CMF50105K00FHEK
RES 105K OHM 1/4W 1% AXIAL CMF50105K00FHEK
RES 105Kohm 1/4W 1% AXIAL

RES 105Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 105K 1% T-2 Ek E3 Vishay - 67P5465 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 105K 1% T-2 Ek E3 Vishay
67P5465
Cmf-50 105K 1% T-2 Ek E3 Vishay 67P5465
CMF-50 105K 1% T-2 EK e3

CMF-50 105K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50105K00FHEK-ND CMF50105K00FHEK 67P5465
Product Name Through Hole Resistors RES 105K OHM 1/4W 1% AXIAL Cmf-50 105K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details