Vishay Intertechnology, Inc. RES 105K OHM 1% 50PPM 1/4W CMF50105K00FHEB

Description
RES 105Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 105Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1% 50PPM 1/4W - CMF50105K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1% 50PPM 1/4W
CMF50105K00FHEB
RES 105K OHM 1% 50PPM 1/4W CMF50105K00FHEB
RES 105Kohm 1% 50PPM 1/4W

RES 105Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF105KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF105KQFTR-ND
Through Hole Resistors CMF105KQFTR-ND
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50105K00FHEB CMF105KQFTR-ND
Product Name RES 105K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details