Vishay Intertechnology, Inc. RES 104K OHM 1/4W .1% AXIAL CMF50104K00BEBF

Description
RES 104Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 104Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104K OHM 1/4W .1% AXIAL - CMF50104K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104K OHM 1/4W .1% AXIAL
CMF50104K00BEBF
RES 104K OHM 1/4W .1% AXIAL CMF50104K00BEBF
RES 104Kohm 1/4W .1% AXIAL

RES 104Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50104K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50104K00BEBF-ND
Through Hole Resistors CMF50104K00BEBF-ND
104 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,104Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,104Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C4840
Resistor,metal Film,104Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C4840
Resistor,Metal Film,104KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,104KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50104K00BEBF CMF50104K00BEBF-ND 40C4840
Product Name RES 104K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,104Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 104000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details