Vishay Intertechnology, Inc. RES 102 OHM 1/4W 1% AXIAL CMF50102R00FHR6

Description
RES 102ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/4W 1% AXIAL - CMF50102R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/4W 1% AXIAL
CMF50102R00FHR6
RES 102 OHM 1/4W 1% AXIAL CMF50102R00FHR6
RES 102ohm 1/4W 1% AXIAL

RES 102ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50102R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50102R00FHR6-ND
Through Hole Resistors CMF50102R00FHR6-ND
102 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 102 1% T-2 Re6 Vishay - 67P5462 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 102 1% T-2 Re6 Vishay
67P5462
Cmf-50 102 1% T-2 Re6 Vishay 67P5462
CMF-50 102 1% T-2 RE6

CMF-50 102 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50102R00FHR6 CMF50102R00FHR6-ND 67P5462
Product Name RES 102 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 102 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers