Vishay Intertechnology, Inc. Through Hole Resistors CMF50102K00FHEB

Description
102 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF102KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF102KQFTR-ND
Through Hole Resistors CMF102KQFTR-ND
102 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF50102K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 102K OHM 1/4W 1% AXIAL Product overview: CMF50102K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50102K00FHEB can be used for catalog matching and distributor lookup.

RES 102K OHM 1/4W 1% AXIAL Product overview: CMF50102K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50102K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1147376-CMF50102K00FHEB
Resistors - Through Hole Resistors 1147376-CMF50102K00FHEB
Win Source Part Number: 1147376-CMF50102K00F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 102 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF102KQFTR,CMF102KQ FCT Base Product Number: CMF50

Win Source Part Number: 1147376-CMF50102K00FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 102 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF102KQFTR,CMF102KQFCT
Base Product Number: CMF50

Buy Now Datasheet
RES 102K OHM 1/4W 1% AXIAL - CMF50102K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W 1% AXIAL
CMF50102K00FHEB
RES 102K OHM 1/4W 1% AXIAL CMF50102K00FHEB
RES 102Kohm 1/4W 1% AXIAL

RES 102Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 102K 1% T-2 Eb E3 Vishay - 67P5454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 102K 1% T-2 Eb E3 Vishay
67P5454
Cmf-50 102K 1% T-2 Eb E3 Vishay 67P5454
CMF-50 102K 1% T-2 EB e3

CMF-50 102K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF102KQFTR-ND 53-CMF50102K00FHEB 1147376-CMF50102K00FHEB CMF50102K00FHEB 67P5454
Product Name Through Hole Resistors 4W Resistor Resistors - Through Hole Resistors RES 102K OHM 1/4W 1% AXIAL Cmf-50 102K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers