Vishay Intertechnology, Inc. Through Hole Resistors CMF50102K00DEEA

Description
102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50102K00DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50102K00DEEA-ND
Through Hole Resistors CMF50102K00DEEA-ND
102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 102K OHM 1/4W .5% AXIAL - CMF50102K00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W .5% AXIAL
CMF50102K00DEEA
RES 102K OHM 1/4W .5% AXIAL CMF50102K00DEEA
RES 102Kohm 1/4W .5% AXIAL

RES 102Kohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 102K .5% T-9 Ea E3 Vishay - 67P5451 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 102K .5% T-9 Ea E3 Vishay
67P5451
Cmf-50 102K .5% T-9 Ea E3 Vishay 67P5451
CMF-50 102K .5% T-9 EA e3

CMF-50 102K .5% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50102K00DEEA-ND CMF50102K00DEEA 67P5451
Product Name Through Hole Resistors RES 102K OHM 1/4W .5% AXIAL Cmf-50 102K .5% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details