Vishay Intertechnology, Inc. Through Hole Resistors CMF50100R00GKEK

Description
100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50100R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100R00GKEK-ND
Through Hole Resistors CMF50100R00GKEK-ND
100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/4W 2% AXIAL - CMF50100R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 2% AXIAL
CMF50100R00GKEK
RES 100 OHM 1/4W 2% AXIAL CMF50100R00GKEK
RES 100ohm 1/4W 2% AXIAL

RES 100ohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 100 2% T-1 Ek E3 Vishay - 67P5447 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100 2% T-1 Ek E3 Vishay
67P5447
Cmf-50 100 2% T-1 Ek E3 Vishay 67P5447
CMF-50 100 2% T-1 EK e3

CMF-50 100 2% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100R00GKEK-ND CMF50100R00GKEK 67P5447
Product Name Through Hole Resistors RES 100 OHM 1/4W 2% AXIAL Cmf-50 100 2% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details