Vishay Intertechnology, Inc. Metal Film Resistors - CMF50100R00FKR6

Description
Metal Film Resistors - Through Hole 1/8watt 100ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 100ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50100R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50100R00FKR6
Metal Film Resistors - CMF50100R00FKR6
Metal Film Resistors - Through Hole 1/8watt 100ohms 1%

Metal Film Resistors - Through Hole 1/8watt 100ohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF50100R00FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50100R00FKR6CT-ND
Through Hole Resistors 541-CMF50100R00FKR6CT-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF50100R00FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50100R00FKR6TR-ND
Through Hole Resistors 541-CMF50100R00FKR6TR-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50100R00FKR6 541-CMF50100R00FKR6CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details