Vishay Intertechnology, Inc. Metal Film Resistors - CMF50100R00FKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50100R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50100R00FKEB
Metal Film Resistors - CMF50100R00FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50100R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100R00FKEB-ND
Through Hole Resistors CMF50100R00FKEB-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 65K2362 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
65K2362
Metal Film Resistor, 100 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 65K2362
METAL FILM RESISTOR, 100 OHM, 250mW, 1%, FULL REEL; Resistance:100ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 250mW, 1%, FULL REEL; Resistance:100ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100R00FKEB CMF50100R00FKEB-ND 65K2362
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 100 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers