Vishay Intertechnology, Inc. Through Hole Resistors CMF50100R00FHEK

Description
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF50100R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF50100R00FHEK-ND
Through Hole Resistors 541-CMF50100R00FHEK-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
100 Ohm 0.25W 4W Resistor - 53-CMF50100R00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 0.25W 4W Resistor
53-CMF50100R00FHEK
100 Ohm 0.25W 4W Resistor 53-CMF50100R00FHEK
Res Metal Film 100 Ohm 1% 0.25W(1/4W) ±50ppm/C Epoxy AXL Bulk Product overview: CMF50100R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100R00FHEK can be used for catalog matching and distributor lookup.

Res Metal Film 100 Ohm 1% 0.25W(1/4W) ±50ppm/C Epoxy AXL Bulk Product overview: CMF50100R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100R00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 1/4W 1% AXIAL - CMF50100R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 1% AXIAL
CMF50100R00FHEK
RES 100 OHM 1/4W 1% AXIAL CMF50100R00FHEK
RES 100ohm 1/4W 1% AXIAL

RES 100ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 100 1% T-2 Ek E3 Vishay - 67P5438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100 1% T-2 Ek E3 Vishay
67P5438
Cmf-50 100 1% T-2 Ek E3 Vishay 67P5438
CMF-50 100 1% T-2 EK e3

CMF-50 100 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF50100R00FHEK-ND 53-CMF50100R00FHEK CMF50100R00FHEK 67P5438
Product Name Through Hole Resistors 100 Ohm 0.25W 4W Resistor RES 100 OHM 1/4W 1% AXIAL Cmf-50 100 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details