Vishay Precision Group 4W 200V Resistor CMF50100R00FHEB

Description
100R 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF50100R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100R 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF50100R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W 200V Resistor - 53-CMF50100R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
53-CMF50100R00FHEB
4W 200V Resistor 53-CMF50100R00FHEB
100R 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF50100R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100R00FHEB can be used for catalog matching and distributor lookup.

100R 1/4W 1% Metal Film Resistor, Axial, 200V Product overview: CMF50100R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 1% 50PPM 1/4W - CMF50100R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% 50PPM 1/4W
CMF50100R00FHEB
RES 100 OHM 1% 50PPM 1/4W CMF50100R00FHEB
RES 100ohm 1% 50PPM 1/4W

RES 100ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF100QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100QFCT-ND
Through Hole Resistors CMF100QFCT-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF100QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100QFTR-ND
Through Hole Resistors CMF100QFTR-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay - 26R4017 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay
26R4017
Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay 26R4017
METAL FILM RESISTOR, 100 OHM, 250mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 250mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 100 Ohm, 250Mw, 1%; Resistance Vishay - 67P5437 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100 Ohm, 250Mw, 1%; Resistance Vishay
67P5437
Resistor, Metal Film, 100 Ohm, 250Mw, 1%; Resistance Vishay 67P5437
RESISTOR, METAL FILM, 100 OHM, 250mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 100 OHM, 250mW, 1%; Resistance:100ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50100R00FHEB CMF50100R00FHEB CMF100QFCT-ND 26R4017
Product Name 4W 200V Resistor RES 100 OHM 1% 50PPM 1/4W Through Hole Resistors Metal Film Resistor, 100 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details