Vishay Intertechnology, Inc. RES 100 OHM 1/4W 1% AXIAL CMF50100R00FHEA

Description
RES 100ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 1% AXIAL - CMF50100R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 1% AXIAL
CMF50100R00FHEA
RES 100 OHM 1/4W 1% AXIAL CMF50100R00FHEA
RES 100ohm 1/4W 1% AXIAL

RES 100ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100R00FHEA-ND
Through Hole Resistors CMF50100R00FHEA-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 100 1% T-2 Ea E3 Vishay - 67P5436 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100 1% T-2 Ea E3 Vishay
67P5436
Cmf-50 100 1% T-2 Ea E3 Vishay 67P5436
CMF-50 100 1% T-2 EA e3

CMF-50 100 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100R00FHEA CMF50100R00FHEA-ND 67P5436
Product Name RES 100 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 100 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details