Vishay Intertechnology, Inc. Through Hole Resistors CMF50100R00FER6

Description
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50100R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100R00FER6-ND
Through Hole Resistors CMF50100R00FER6-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/4W 1% AXIAL - CMF50100R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 1% AXIAL
CMF50100R00FER6
RES 100 OHM 1/4W 1% AXIAL CMF50100R00FER6
RES 100ohm 1/4W 1% AXIAL

RES 100ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C4831
Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C4831
Resistor,Metal Film,100Ohms,200WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,100Ohms,200WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100R00FER6-ND CMF50100R00FER6 40C4831
Product Name Through Hole Resistors RES 100 OHM 1/4W 1% AXIAL Resistor,metal Film,100Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details