Vishay Intertechnology, Inc. RES 100 OHM 1/4W .1% AXIAL CMF50100R00BHEB

Description
RES 100ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W .1% AXIAL - CMF50100R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W .1% AXIAL
CMF50100R00BHEB
RES 100 OHM 1/4W .1% AXIAL CMF50100R00BHEB
RES 100ohm 1/4W .1% AXIAL

RES 100ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100R00BHEB-ND
Through Hole Resistors CMF50100R00BHEB-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 100 .1% T-2 Eb E3 Vishay - 67P5428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100 .1% T-2 Eb E3 Vishay
67P5428
Cmf-50 100 .1% T-2 Eb E3 Vishay 67P5428
CMF-50 100 .1% T-2 EB e3

CMF-50 100 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100R00BHEB CMF50100R00BHEB-ND 67P5428
Product Name RES 100 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 100 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers