Vishay Intertechnology, Inc. RES 100K OHM 1/4W 5% AXIAL CMF50100K00JKEB

Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 5% AXIAL - CMF50100K00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 5% AXIAL
CMF50100K00JKEB
RES 100K OHM 1/4W 5% AXIAL CMF50100K00JKEB
RES 100Kohm 1/4W 5% AXIAL

RES 100Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100K00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00JKEB-ND
Through Hole Resistors CMF50100K00JKEB-ND
100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 100K 5% T-1 Eb E3 Vishay - 67P5420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100K 5% T-1 Eb E3 Vishay
67P5420
Cmf-50 100K 5% T-1 Eb E3 Vishay 67P5420
CMF-50 100K 5% T-1 EB e3

CMF-50 100K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00JKEB CMF50100K00JKEB-ND 67P5420
Product Name RES 100K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 100K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details