Vishay Intertechnology, Inc. RES 100K OHM 1/4W 5% AXIAL CMF50100K00JKBF

Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 5% AXIAL - CMF50100K00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 5% AXIAL
CMF50100K00JKBF
RES 100K OHM 1/4W 5% AXIAL CMF50100K00JKBF
RES 100Kohm 1/4W 5% AXIAL

RES 100Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100K00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00JKBF-ND
Through Hole Resistors CMF50100K00JKBF-ND
100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 100K 5% T-1 B14 Vishay - 67P5419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100K 5% T-1 B14 Vishay
67P5419
Cmf-50 100K 5% T-1 B14 Vishay 67P5419
CMF-50 100K 5% T-1 B14

CMF-50 100K 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00JKBF CMF50100K00JKBF-ND 67P5419
Product Name RES 100K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 100K 5% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details