Vishay Intertechnology, Inc. RES 100K OHM 1/4W 2% AXIAL CMF50100K00GKR6

Description
RES 100Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 2% AXIAL - CMF50100K00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 2% AXIAL
CMF50100K00GKR6
RES 100K OHM 1/4W 2% AXIAL CMF50100K00GKR6
RES 100Kohm 1/4W 2% AXIAL

RES 100Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100K00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00GKR6-ND
Through Hole Resistors CMF50100K00GKR6-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 100K 2% T-1 Re6 Vishay - 67P5418 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100K 2% T-1 Re6 Vishay
67P5418
Cmf-50 100K 2% T-1 Re6 Vishay 67P5418
CMF-50 100K 2% T-1 RE6

CMF-50 100K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00GKR6 CMF50100K00GKR6-ND 67P5418
Product Name RES 100K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 100K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details