Vishay Intertechnology, Inc. Through Hole Resistors CMF50100K00GKBF

Description
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50100K00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00GKBF-ND
Through Hole Resistors CMF50100K00GKBF-ND
100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50100K00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50100K00GKBF
Metal Film Resistors - CMF50100K00GKBF
Metal Film Resistors - Through Hole CMF-50 100K 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 100K 2% T-1 B14

Supplier's Site
Cmf-50 100K 2% T-1 B14 Vishay - 67P5417 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100K 2% T-1 B14 Vishay
67P5417
Cmf-50 100K 2% T-1 B14 Vishay 67P5417
CMF-50 100K 2% T-1 B14

CMF-50 100K 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00GKBF-ND CMF50100K00GKBF 67P5417
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 100K 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details