Vishay Intertechnology, Inc. RES 100K OHM 1/4W 1% AXIAL CMF50100K00FKEB

Description
RES 100Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 1% AXIAL - CMF50100K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 1% AXIAL
CMF50100K00FKEB
RES 100K OHM 1/4W 1% AXIAL CMF50100K00FKEB
RES 100Kohm 1/4W 1% AXIAL

RES 100Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00FKEB-ND
Through Hole Resistors CMF50100K00FKEB-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 100K 1% T-1 Eb E3 Vishay - 67P5412 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100K 1% T-1 Eb E3 Vishay
67P5412
Cmf-50 100K 1% T-1 Eb E3 Vishay 67P5412
CMF-50 100K 1% T-1 EB e3

CMF-50 100K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00FKEB CMF50100K00FKEB-ND 67P5412
Product Name RES 100K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 100K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details