Vishay Precision Group RES 100K OHM 1% 50PPM 1/4W CMF50100K00FHEB

Description
RES 100Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 100Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1% 50PPM 1/4W - CMF50100K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1% 50PPM 1/4W
CMF50100K00FHEB
RES 100K OHM 1% 50PPM 1/4W CMF50100K00FHEB
RES 100Kohm 1% 50PPM 1/4W

RES 100Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF100KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KQFTR-ND
Through Hole Resistors CMF100KQFTR-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF100KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF100KQFCT-ND
Through Hole Resistors CMF100KQFCT-ND
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-CMF50100K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF50100K00FHEB
Through-Hole Resistor 53-CMF50100K00FHEB
Metal Film Resistors - Through Hole 1/8watt 100Kohms 1% Product overview: CMF50100K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100K00FHEB can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 100Kohms 1% Product overview: CMF50100K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay - 26R4016 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay
26R4016
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay 26R4016
METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 100Kohm, 250Mw, 1%; Resistance Vishay - 45P3167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100Kohm, 250Mw, 1%; Resistance Vishay
45P3167
Resistor, Metal Film, 100Kohm, 250Mw, 1%; Resistance Vishay 45P3167
RESISTOR, METAL FILM, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 31360196 - Radwell International
Willingboro, NJ, United States
Resistor
31360196
Resistor 31360196
RESISTOR, AXIAL, METAL FILM, 1/4W, 100K OHMS, 1%, 1.65X3.81 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1/4W, 100K OHMS, 1%, 1.65X3.81 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF50100K00FHEB CMF100KQFTR-ND 53-CMF50100K00FHEB 26R4016 31360196
Product Name RES 100K OHM 1% 50PPM 1/4W Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay Resistor
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details