Vishay Intertechnology, Inc. Through Hole Resistors CMF50100K00CHRE

Description
100 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50100K00CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00CHRE-ND
Through Hole Resistors CMF50100K00CHRE-ND
100 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1/4W .25% AXIAL - CMF50100K00CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .25% AXIAL
CMF50100K00CHRE
RES 100K OHM 1/4W .25% AXIAL CMF50100K00CHRE
RES 100Kohm 1/4W .25% AXIAL

RES 100Kohm 1/4W .25% AXIAL

Supplier's Site
Cmf-50 100K .25% T-2 R36 Vishay - 67P5406 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100K .25% T-2 R36 Vishay
67P5406
Cmf-50 100K .25% T-2 R36 Vishay 67P5406
CMF-50 100K .25% T-2 R36

CMF-50 100K .25% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00CHRE-ND CMF50100K00CHRE 67P5406
Product Name Through Hole Resistors RES 100K OHM 1/4W .25% AXIAL Cmf-50 100K .25% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details