Vishay Intertechnology, Inc. Through Hole Resistors CMF50100K00BHEA

Description
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50100K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00BHEA-ND
Through Hole Resistors CMF50100K00BHEA-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50100K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50100K00BHEA
Metal Film Resistors - CMF50100K00BHEA
Metal Film Resistors - Through Hole CMF-50 100K .1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-50 100K .1% T-2 EA e3

Supplier's Site
Cmf-50 100K .1% T-2 Ea E3 Vishay - 67P5399 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100K .1% T-2 Ea E3 Vishay
67P5399
Cmf-50 100K .1% T-2 Ea E3 Vishay 67P5399
CMF-50 100K .1% T-2 EA e3

CMF-50 100K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00BHEA-ND CMF50100K00BHEA 67P5399
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 100K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details