VISHAY PRECISION GROUP
CMF50100K00BER7 -- CMF-50 100K .1% T-9 RE7 VISHAY
Vishay Precision Group
Cmf-50 100K .1% T-9 Re7 Vishay
CMF50100K00BER7
Description
CMF-50 100K .1% T-9 RE7
Description
CMF-50 100K .1% T-9 RE7
Suppliers
Cmf-50 100K .1% T-9 Re7 Vishay
67P5397
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
67P5397 |
|
Product Name
|
Cmf-50 100K .1% T-9 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1690 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details