Vishay Intertechnology, Inc. Through Hole Resistors CMF50100K00BEEB

Description
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50100K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00BEEB-ND
Through Hole Resistors CMF50100K00BEEB-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100K OHM 1/4W .1% AXIAL - CMF50100K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .1% AXIAL
CMF50100K00BEEB
RES 100K OHM 1/4W .1% AXIAL CMF50100K00BEEB
RES 100Kohm 1/4W .1% AXIAL

RES 100Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 100K .1% T-9 Eb E3 Vishay - 67P5395 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100K .1% T-9 Eb E3 Vishay
67P5395
Cmf-50 100K .1% T-9 Eb E3 Vishay 67P5395
CMF-50 100K .1% T-9 EB e3

CMF-50 100K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00BEEB-ND CMF50100K00BEEB 67P5395
Product Name Through Hole Resistors RES 100K OHM 1/4W .1% AXIAL Cmf-50 100K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details