Vishay Intertechnology, Inc. Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole CMF50-12.4^.5 T2

Description
Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole - CMF50-12.4^.5 T2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole
CMF50-12.4^.5 T2
Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole CMF50-12.4^.5 T2
Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF50-12.4^.5 T2
Product Name Res Metal Film 12.4 Ohm 0.5% 1/10W|1/8W ¦50ppm/¦C AXL Thru-Hole
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details