Vishay Intertechnology, Inc. RES 910 OHM 1W 5% AXIAL CMF20910R00JNR6

Description
RES 910ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1W 5% AXIAL - CMF20910R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1W 5% AXIAL
CMF20910R00JNR6
RES 910 OHM 1W 5% AXIAL CMF20910R00JNR6
RES 910ohm 1W 5% AXIAL

RES 910ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20910R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20910R00JNR6-ND
Through Hole Resistors CMF20910R00JNR6-ND
910 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

910 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,910Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,910Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4718
Resistor,metal Film,910Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4718
Resistor,Metal Film,910Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,910Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20910R00JNR6 CMF20910R00JNR6-ND 40C4718
Product Name RES 910 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,910Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details