Vishay Intertechnology, Inc. RES 910 OHM 1W 5% AXIAL CMF20910R00JNEA

Description
RES 910ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1W 5% AXIAL - CMF20910R00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1W 5% AXIAL
CMF20910R00JNEA
RES 910 OHM 1W 5% AXIAL CMF20910R00JNEA
RES 910ohm 1W 5% AXIAL

RES 910ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20910R00JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20910R00JNEA-ND
Through Hole Resistors CMF20910R00JNEA-ND
910 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

910 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20910R00JNEA CMF20910R00JNEA-ND
Product Name RES 910 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers