Vishay Intertechnology, Inc. RES 8.2K OHM 1W 2% AXIAL CMF208K2000GNRE

Description
RES 8.2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 2% AXIAL - CMF208K2000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 2% AXIAL
CMF208K2000GNRE
RES 8.2K OHM 1W 2% AXIAL CMF208K2000GNRE
RES 8.2Kohm 1W 2% AXIAL

RES 8.2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF208K2000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF208K2000GNRE-ND
Through Hole Resistors CMF208K2000GNRE-ND
8.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 8.2K 2% T-00 R36 Vishay - 47P3219 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 8.2K 2% T-00 R36 Vishay
47P3219
Cmf-20 8.2K 2% T-00 R36 Vishay 47P3219
CMF-20 8.2K 2% T-00 R36

CMF-20 8.2K 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF208K2000GNRE CMF208K2000GNRE-ND 47P3219
Product Name RES 8.2K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 8.2K 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers