Vishay Intertechnology, Inc. RES 8.2K OHM 1W 2% AXIAL CMF208K2000GNR6

Description
RES 8.2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 2% AXIAL - CMF208K2000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 2% AXIAL
CMF208K2000GNR6
RES 8.2K OHM 1W 2% AXIAL CMF208K2000GNR6
RES 8.2Kohm 1W 2% AXIAL

RES 8.2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF208K2000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF208K2000GNR6-ND
Through Hole Resistors CMF208K2000GNR6-ND
8.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4703
Resistor,metal Film,82Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4703
Resistor,Metal Film,82KOhms,500WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,82KOhms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF208K2000GNR6 CMF208K2000GNR6-ND 40C4703
Product Name RES 8.2K OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,82Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details