Vishay Intertechnology, Inc. RES 8.2K OHM 1W 2% AXIAL CMF208K2000GNEB

Description
RES 8.2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 2% AXIAL - CMF208K2000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 2% AXIAL
CMF208K2000GNEB
RES 8.2K OHM 1W 2% AXIAL CMF208K2000GNEB
RES 8.2Kohm 1W 2% AXIAL

RES 8.2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF208K2000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF208K2000GNEB-ND
Through Hole Resistors CMF208K2000GNEB-ND
8.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 8.2K 2% T-00 Eb E3 Vishay - 47P3218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 8.2K 2% T-00 Eb E3 Vishay
47P3218
Cmf-20 8.2K 2% T-00 Eb E3 Vishay 47P3218
CMF-20 8.2K 2% T-00 EB e3

CMF-20 8.2K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF208K2000GNEB CMF208K2000GNEB-ND 47P3218
Product Name RES 8.2K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 8.2K 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers