Vishay Intertechnology, Inc. RES 8.2K OHM 1W 2% AXIAL CMF208K2000GNEA

Description
RES 8.2Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1W 2% AXIAL - CMF208K2000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1W 2% AXIAL
CMF208K2000GNEA
RES 8.2K OHM 1W 2% AXIAL CMF208K2000GNEA
RES 8.2Kohm 1W 2% AXIAL

RES 8.2Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF208K2000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF208K2000GNEA-ND
Through Hole Resistors CMF208K2000GNEA-ND
8.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 8.2K 2% T-00 Ea E3 Vishay - 47P3217 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 8.2K 2% T-00 Ea E3 Vishay
47P3217
Cmf-20 8.2K 2% T-00 Ea E3 Vishay 47P3217
CMF-20 8.2K 2% T-00 EA e3

CMF-20 8.2K 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF208K2000GNEA CMF208K2000GNEA-ND 47P3217
Product Name RES 8.2K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 8.2K 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details