Vishay Intertechnology, Inc. Metal Film Resistors - CMF20870R00GNRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF20870R00GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20870R00GNRE
Metal Film Resistors - CMF20870R00GNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF20870R00GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20870R00GNRE-ND
Through Hole Resistors CMF20870R00GNRE-ND
870 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

870 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 870 2% T-00 R36 Vishay - 47P3228 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 870 2% T-00 R36 Vishay
47P3228
Cmf-20 870 2% T-00 R36 Vishay 47P3228
CMF-20 870 2% T-00 R36

CMF-20 870 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20870R00GNRE CMF20870R00GNRE-ND 47P3228
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 870 2% T-00 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details